Vishay Intertechnology, Inc. Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25121L500FEB

Description
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL25121L500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL25121L500FEB
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25121L500FEB
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L500FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L500FEB-ND
Chip Resistor - Surface Mount WSL25121L500FEB-ND
1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25121L500FEB WSL25121L500FEB-ND
Product Name Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2414970 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details