Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL25121L500FEA18 WSL25121L500FEA18

Description
Manufacturer: Vishay Dale Win Source Part Number: 811866-WSL25121L500F EA18 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 1.5 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 811866-WSL25121L500F EA18 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 1.5 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL25121L500FEA18
811866-WSL25121L500FEA18
Chip Resistor - Surface Mount - WSL25121L500FEA18 811866-WSL25121L500FEA18
Manufacturer: Vishay Dale Win Source Part Number: 811866-WSL25121L500F EA18 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 1.5 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 811866-WSL25121L500FEA18
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1.5 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-10115-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10115-6-ND
Chip Resistor - Surface Mount 541-10115-6-ND
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10115-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10115-1-ND
Chip Resistor - Surface Mount 541-10115-1-ND
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10115-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10115-2-ND
Chip Resistor - Surface Mount 541-10115-2-ND
1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2 W 0.0015 ohm Resistor - 52-WSL25121L500FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.0015 ohm Resistor
52-WSL25121L500FEA18
SMD 2 W 0.0015 ohm Resistor 52-WSL25121L500FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.0015 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25121L500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.0015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.0015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L500FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.0015 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25121L500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.0015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.0015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L500FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL25121L500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL25121L500FEA18
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25121L500FEA18
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L500FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25121L500FEA18
Chip Resistor - Surface Mount WSL25121L500FEA18
RES 0.0015 OHM 1% 2W 2512

RES 0.0015 OHM 1% 2W 2512

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watt .001ohms5 1% High Power - 873-WSL25121L500FEA18 - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 2watt .001ohms5 1% High Power
873-WSL25121L500FEA18
Current Sense Resistors - SMD 2watt .001ohms5 1% High Power 873-WSL25121L500FEA18
Current Sense Resistors - SMD 2watt .001ohms5 1% High Power

Current Sense Resistors - SMD 2watt .001ohms5 1% High Power

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 811866-WSL25121L500FEA18 541-10115-6-ND 52-WSL25121L500FEA18 WSL25121L500FEA18 WSL25121L500FEA18 873-WSL25121L500FEA18
Product Name Chip Resistor - Surface Mount - WSL25121L500FEA18 Chip Resistor - Surface Mount SMD 2 W 0.0015 ohm Resistor Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount Current Sense Resistors - SMD 2watt .001ohms5 1% High Power
Resistance Range 0.0015 ohms 0.0015 ohms 0.0015 ohms 1.50E6 ohms 0.0015 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 2 watts 1 watts 2 watts 2 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details