Vishay Intertechnology, Inc. Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk WSL25121L300JBA

Description
Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk - WSL25121L300JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
WSL25121L300JBA
Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk WSL25121L300JBA
Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L300JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L300JBA-ND
Chip Resistor - Surface Mount WSL25121L300JBA-ND
1.3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25121L300JBA WSL25121L300JBA-ND
Product Name Res Metal Strip 2512 1.3m Ohm 5% 1W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details