RES 0.001 OHM 5% 1W 2512 Product overview: WSL25121L000JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000JTA can be used for catalog matching and distributor lookup.
Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD T/R
Manufacturer: Vishay Dale
Win Source Part Number: 806860-WSL25121L000J
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±5%
Temperature Coefficient: ±275ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL25121L000JTA | WSL25121L000JTA | 806860-WSL25121L000JTA | WSL25121L000JTA-ND |
| Product Name | 0.001 OHM 1W Resistor | Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSL25121L000JTA | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Strip | MetalAlloy | ||
| Mounting / Packaging | 2512 (6432 Metric) | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |