Vishay Intertechnology, Inc. Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk WSL25121L000JEK

Description
Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk - WSL25121L000JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
WSL25121L000JEK
Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk WSL25121L000JEK
Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L000JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L000JEK-ND
Chip Resistor - Surface Mount WSL25121L000JEK-ND
1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25121L000JEK WSL25121L000JEK-ND
Product Name Res Metal Strip 2512 1m Ohm 5% 1W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details