Current Sense Resistors - SMD 1watt .001ohms 5% Learn More
Current Sense Resistors - SMD 1watt .001ohms 5% Product overview: WSL25121L000JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000JEA can be used for catalog matching and distributor lookup.
1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL25121L000JEA | 52-WSL25121L000JEA | WSL25121L000JEA-ND |
| Product Name | Current Sense Resistors - SMD 1watt .001ohms 5% Learn More | SMD Resistor | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS |