Vishay Intertechnology, Inc. Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25121L000FTA18

Description
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL25121L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL25121L000FTA18
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25121L000FTA18
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL25121L000FTA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25121L000FTA18DKR-ND
Chip Resistor - Surface Mount 541-WSL25121L000FTA18DKR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25121L000FTA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25121L000FTA18CT-ND
Chip Resistor - Surface Mount 541-WSL25121L000FTA18CT-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25121L000FTA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25121L000FTA18TR-ND
Chip Resistor - Surface Mount 541-WSL25121L000FTA18TR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25121L000FTA18 541-WSL25121L000FTA18DKR-ND
Product Name Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR620FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers