Vishay Precision Group Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25121L000FTA

Description
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL25121L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL25121L000FTA
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25121L000FTA
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L000FTA-ND
Chip Resistor - Surface Mount WSL25121L000FTA-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res,metal Alloy,0.001Ohms,1+/-% Tol,-275,275Ppm-Tc,2512-Case Rohs Compliant Vishay - 97C9748 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.001Ohms,1+/-% Tol,-275,275Ppm-Tc,2512-Case Rohs Compliant Vishay
97C9748
Res,metal Alloy,0.001Ohms,1+/-% Tol,-275,275Ppm-Tc,2512-Case Rohs Compliant Vishay 97C9748
RES,Metal Alloy,0.001Ohms,1+/- % Tol,-275,275ppm-TC,2 512-Case RoHS Compliant: No

RES,Metal Alloy,0.001Ohms,1+/-% Tol,-275,275ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL25121L000FTA WSL25121L000FTA-ND 97C9748
Product Name Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount Res,metal Alloy,0.001Ohms,1+/-% Tol,-275,275Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details