Current Sensing Resistors 1watt 0.001ohms 1%
Manufacturer: Vishay Dale
Win Source Part Number: 808559-WSL25121L000F
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .001ohms 1% Product overview: WSL25121L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000FEB can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1watt .001ohms 1%
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL25121L000FEB | 808559-WSL25121L000FEB | WSL25121L000FEB-ND | 52-WSL25121L000FEB | 873-WSL25121L000FEB |
| Product Name | Current Sensing Resistors 1watt 0.001ohms 1% | Chip Resistor - Surface Mount - WSL25121L000FEB | Chip Resistor - Surface Mount | SMD Resistor | Current Sense Resistors - SMD 1watt .001ohms 1% |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | ||
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 275 ±ppm/°C | 275 ±ppm/°C | 275 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts | 1 watts |