Vishay Precision Group SMD 2 W 0.001 ohm Resistor WSL25121L000FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.001 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25121L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.001 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.001 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.001 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25121L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.001 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.001 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 0.001 ohm Resistor - 52-WSL25121L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.001 ohm Resistor
52-WSL25121L000FEA18
SMD 2 W 0.001 ohm Resistor 52-WSL25121L000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.001 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25121L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.001 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.001 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 275 ppm, 0.001 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25121L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.001 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.001 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLH-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.001TR-ND
Chip Resistor - Surface Mount WSLH-.001TR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.001DKR-ND
Chip Resistor - Surface Mount WSLH-.001DKR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.001CT-ND
Chip Resistor - Surface Mount WSLH-.001CT-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .001 OHM 2W 1% 2512 SMD - WSL25121L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 2W 1% 2512 SMD
WSL25121L000FEA18
RES .001 OHM 2W 1% 2512 SMD WSL25121L000FEA18
RES .001ohm 2W 1% 2512 SMD

RES .001ohm 2W 1% 2512 SMD

Supplier's Site
Res, 0R001, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1775
Res, 0R001, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1775
RES, 0R001, 2W, 2512, METAL STRIP; Resistance:0.001ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R001, 2W, 2512, METAL STRIP; Resistance:0.001ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 2W, 2512, Metal Strip; Resistance Vishay - 78R1027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 2W, 2512, Metal Strip; Resistance Vishay
78R1027
Res, 0R001, 2W, 2512, Metal Strip; Resistance Vishay 78R1027
RES, 0R001, 2W, 2512, METAL STRIP; Resistance:0.001ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R001, 2W, 2512, METAL STRIP; Resistance:0.001ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL25121L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25121L000FEA18
Chip Resistor - Surface Mount WSL25121L000FEA18
RES 0.001 OHM 1% 2W 2512

RES 0.001 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL25121L000FEA18 WSLH-.001TR-ND WSL25121L000FEA18 08AJ1775 WSL25121L000FEA18
Product Name SMD 2 W 0.001 ohm Resistor Chip Resistor - Surface Mount RES .001 OHM 2W 1% 2512 SMD Res, 0R001, 2W, 2512, Metal Strip; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details