Vishay Precision Group RES .001 OHM 1W 1% 2512 SMD WSL25121L000FEA

Description
RES .001ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .001ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .001 OHM 1W 1% 2512 SMD - WSL25121L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 1W 1% 2512 SMD
WSL25121L000FEA
RES .001 OHM 1W 1% 2512 SMD WSL25121L000FEA
RES .001ohm 1W 1% 2512 SMD

RES .001ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.001CT-ND
Chip Resistor - Surface Mount WSLG-.001CT-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.001TR-ND
Chip Resistor - Surface Mount WSLG-.001TR-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.001DKR-ND
Chip Resistor - Surface Mount WSLG-.001DKR-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W Resistor - 52-WSL25121L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL25121L000FEA
SMD 1W Resistor 52-WSL25121L000FEA
Metal Strip Resistor, 1mR, 1%, 1W, 2512 SMD Product overview: WSL25121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 1mR, 1%, 1W, 2512 SMD Product overview: WSL25121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25121L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6836555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836555
Surface Mount Resistors 6836555
Vishay WSL25121L000FEA

Vishay WSL25121L000FEA

Supplier's Site
Surface Mount Resistors - 6836555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836555P
Surface Mount Resistors 6836555P
Vishay WSL25121L000FEA

Vishay WSL25121L000FEA

Supplier's Site
Surface Mount Resistors - 1679828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679828
Surface Mount Resistors 1679828
Vishay WSL25121L000FEA

Vishay WSL25121L000FEA

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25121L000FEA
Chip Resistor - Surface Mount WSL25121L000FEA
RES 0.001 OHM 1% 1W 2512

RES 0.001 OHM 1% 1W 2512

Supplier's Site Datasheet
Current Sense Resistor, 0.001 Ohm, 1 W,1%, Full Reel; Resistance Vishay - 83R9049 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 1 W,1%, Full Reel; Resistance Vishay
83R9049
Current Sense Resistor, 0.001 Ohm, 1 W,1%, Full Reel; Resistance Vishay 83R9049
CURRENT SENSE RESISTOR, 0.001 OHM, 1 W,1%, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 1 W,1%, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.001 Ohm, 1 W, 1%, 30 Mv Rohs Compliant Vishay - 98K3034 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.001 Ohm, 1 W, 1%, 30 Mv Rohs Compliant Vishay
98K3034
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.001 Ohm, 1 W, 1%, 30 Mv Rohs Compliant Vishay 98K3034
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.001 ohm, 1 W, - 1%, 30 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.001 ohm, 1 W, - 1%, 30 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL25121L000FEA WSLG-.001CT-ND 52-WSL25121L000FEA 6836555 6836555P WSL25121L000FEA 83R9049 98K3034
Product Name RES .001 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount SMD 1W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Current Sense Resistor, 0.001 Ohm, 1 W,1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.001 Ohm, 1 W, 1%, 30 Mv Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers