Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25121L000FBA

Description
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25121L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L000FBA-ND
Chip Resistor - Surface Mount WSL25121L000FBA-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD Bulk - WSL25121L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
WSL25121L000FBA
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25121L000FBA
Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25121L000FBA-ND WSL25121L000FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 1m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details