VISHAY INTERTECHNOLOGY, INC.
WSL25121L0000FTB -- 2512,1W,.001,1%,1K T/R
Vishay Intertechnology, Inc.
2512,1W,.001,1%,1K T/R
WSL25121L0000FTB
Description
2512,1W,.001,1%,1K T/R
Request a Quote
Email Supplier
Description
2512,1W,.001,1%,1K T/R
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSL25121L0000FTB |
|
Product Name
|
2512,1W,.001,1%,1K T/R |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
330000 ohms
View Details
4 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details