Vishay Intertechnology, Inc. RES CH 0.10, 1W, 1% WSL251211

Description
RES CH 0.10, 1W, 1%
Request a Quote
Description
RES CH 0.10, 1W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 0.10, 1W, 1% - WSL251211 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 0.10, 1W, 1%
WSL251211
RES CH 0.10, 1W, 1% WSL251211
RES CH 0.10, 1W, 1%

RES CH 0.10, 1W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL251211
Product Name RES CH 0.10, 1W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers