Vishay Intertechnology, Inc. RES, 33MOHM, 1%, 2512 WSL25120331R86

Description
RES, 33MOHM, 1%, 2512
Request a Quote
Description
RES, 33MOHM, 1%, 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 33MOHM, 1%, 2512 - WSL25120331R86 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 33MOHM, 1%, 2512
WSL25120331R86
RES, 33MOHM, 1%, 2512 WSL25120331R86
RES, 33MOHM, 1%, 2512

RES, 33MOHM, 1%, 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL25120331R86
Product Name RES, 33MOHM, 1%, 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers