VISHAY INTERTECHNOLOGY, INC.
WSL25120251TR -- RES 2512 1W 1% 0.025 OHM
Vishay Intertechnology, Inc.
RES 2512 1W 1% 0.025 OHM
WSL25120251TR
Description
RES 2512 1W 1% 0.025ohm
Request a Quote
Email Supplier
Description
RES 2512 1W 1% 0.025ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSL25120251TR |
|
Product Name
|
RES 2512 1W 1% 0.025 OHM |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.02E6 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details