Vishay Intertechnology, Inc. Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;... WSL2512016OHM1BA

Description
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;...
Request a Quote
Description
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;... - WSL2512016OHM1BA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;...
WSL2512016OHM1BA
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;... WSL2512016OHM1BA
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;...

Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512016OHM1BA
Product Name Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W;...
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details