VISHAY INTERTECHNOLOGY, INC.
WSL25120071R86 -- RES, 0.007 2W, 1%, 2512
Vishay Intertechnology, Inc.
RES, 0.007 2W, 1%, 2512
WSL25120071R86
Description
RES, 0.007 2W, 1%, 2512
Request a Quote
Email Supplier
Description
RES, 0.007 2W, 1%, 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSL25120071R86 |
|
Product Name
|
RES, 0.007 2W, 1%, 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details