0 Ohms Jumper Chip Resistor 2512 (6432 Metric) Metal Element
0 Ohms Jumper Chip Resistor 2512 (6432 Metric) Metal Element
0 Ohms Jumper Chip Resistor 2512 (6432 Metric) Metal Element
Fixed Resistor, Metal Strip, 0ohm, 3900ppm/Cel, Surface Mount, 2512, CHIP Product overview: WSL251200000ZEA9 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL251200000ZEA9 can be used for catalog matching and distributor lookup.
RES 0 OHM JUMPER 2512
RES 0 OHM JUMPER 2512
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0 ohm, 1 W, 2512 [6432 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 6836552 | 6836552P | 541-3931-6-ND | 52-WSL251200000ZEA9 | WSL251200000ZEA9 | WSL251200000ZEA9 | 98K3055 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | SMD 0ohm Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0 Ohm, 1 W, 2512 [6432 Metric] Rohs Compliant Vishay |
| Technology / Construction | Metal strip | MetalAlloy; Metal Strip | MetalAlloy | MetalAlloy | MetalOxide | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | ||
| Power Rating | 1 watts |