Vishay Precision Group WSL2010R5000FEK WSL2010R5000FEK

Description
WSL2010R5000FEK
Request a Quote Datasheet
Description
WSL2010R5000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2010R5000FEK - WSL2010R5000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2010R5000FEK
WSL2010R5000FEK
WSL2010R5000FEK WSL2010R5000FEK
WSL2010R5000FEK

WSL2010R5000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R5000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R5000FEK-ND
Chip Resistor - Surface Mount WSL2010R5000FEK-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay - 65K4114 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay
65K4114
Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay 65K4114
CURRENT SENSE RESISTOR, 0.5 OHM, 500mW, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.5 OHM, 500mW, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R5000FEK WSL2010R5000FEK-ND 65K4114
Product Name WSL2010R5000FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP6R2GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers