Vishay Precision Group SMD 0.5 Ohm 1W Resistor WSL2010R5000FEA18

Description
0.5 Ohm 1W 1% Metal Strip Resistor, 2010 SMD Product overview: WSL2010R5000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.5 Ohm 1W 1% Metal Strip Resistor, 2010 SMD Product overview: WSL2010R5000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 Ohm 1W Resistor - 52-WSL2010R5000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 Ohm 1W Resistor
52-WSL2010R5000FEA18
SMD 0.5 Ohm 1W Resistor 52-WSL2010R5000FEA18
0.5 Ohm 1W 1% Metal Strip Resistor, 2010 SMD Product overview: WSL2010R5000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEA18 can be used for catalog matching and distributor lookup.

0.5 Ohm 1W 1% Metal Strip Resistor, 2010 SMD Product overview: WSL2010R5000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLF-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.50TR-ND
Chip Resistor - Surface Mount WSLF-.50TR-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.50CT-ND
Chip Resistor - Surface Mount WSLF-.50CT-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.50DKR-ND
Chip Resistor - Surface Mount WSLF-.50DKR-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836167P
Surface Mount Resistors 6836167P
Vishay WSL2010R5000FEA18

Vishay WSL2010R5000FEA18

Supplier's Site
Surface Mount Resistors - 1693189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693189
Surface Mount Resistors 1693189
Vishay WSL2010R5000FEA18

Vishay WSL2010R5000FEA18

Supplier's Site
RES .50 OHM 1W 1% 2010 SMD - WSL2010R5000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1W 1% 2010 SMD
WSL2010R5000FEA18
RES .50 OHM 1W 1% 2010 SMD WSL2010R5000FEA18
RES .50ohm 1W 1% 2010 SMD

RES .50ohm 1W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R5000FEA18
939113-WSL2010R5000FEA18
Chip Resistor - Surface Mount - WSL2010R5000FEA18 939113-WSL2010R5000FEA18
Manufacturer: Vishay Win Source Part Number: 939113-WSL2010R5000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q3507170X, WSLF-.50CT, WSLF-.50DKR, WSLF-.50TR

Manufacturer: Vishay
Win Source Part Number: 939113-WSL2010R5000FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q3507170X, WSLF-.50CT, WSLF-.50DKR, WSLF-.50TR

Buy Now Datasheet
Metal Strip Resistor, 0.5Ohm, 1%, 2010; Resistance Vishay - 18X4742 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.5Ohm, 1%, 2010; Resistance Vishay
18X4742
Metal Strip Resistor, 0.5Ohm, 1%, 2010; Resistance Vishay 18X4742
METAL STRIP RESISTOR, 0.5OHM, 1%, 2010; Resistance:0.5ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.5OHM, 1%, 2010; Resistance:0.5ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0401 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0401
Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0401
METAL STRIP RESISTOR, 0.5OHM, 1%, 2010, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.5OHM, 1%, 2010, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R5000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R5000FEA18
Chip Resistor - Surface Mount WSL2010R5000FEA18
RES 0.5 OHM 1% 1W 2010

RES 0.5 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL2010R5000FEA18 WSLF-.50TR-ND 6836167P 1693189 WSL2010R5000FEA18 939113-WSL2010R5000FEA18 18X4742 78R0401 WSL2010R5000FEA18
Product Name SMD 0.5 Ohm 1W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES .50 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount - WSL2010R5000FEA18 Metal Strip Resistor, 0.5Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details