Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R4700FEK

Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R4700FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R4700FEK-ND
Chip Resistor - Surface Mount WSL2010R4700FEK-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorSeries:WSL; Resistance:0.47ohm; Resistance Tolerance: 1%; Power Rating:0.5W;... - WSL2010R4700FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.47ohm; Resistance Tolerance: 1%; Power Rating:0.5W;...
WSL2010R4700FEK
Current Sense ResistorSeries:WSL; Resistance:0.47ohm; Resistance Tolerance: 1%; Power Rating:0.5W;... WSL2010R4700FEK
Current Sense ResistorSeries:WSL; Resistance:0.47ohm; Resistance Tolerance: 1%; Power Rating:0.5W;...

Current Sense ResistorSeries:WSL; Resistance:0.47ohm; Resistance Tolerance: 1%; Power Rating:0.5W;...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R4700FEK-ND WSL2010R4700FEK
Product Name Chip Resistor - Surface Mount Current Sense ResistorSeries:WSL; Resistance:0.47ohm; Resistance Tolerance: 1%; Power Rating:0.5W;...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers