Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R4700FEB

Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R4700FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R4700FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R4700FEBTR-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R4700FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R4700FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R4700FEBCT-ND
RES 0.47 OHM 1% 1/2W 2010

RES 0.47 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R4700FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R4700FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R4700FEBDKR-ND
RES 0.47 OHM 1% 1/2W 2010

RES 0.47 OHM 1% 1/2W 2010

Buy Now Datasheet
Current Sense Resistors - SMD 1/2watt .47ohms 1% Learn More - WSL2010R4700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .47ohms 1% Learn More
WSL2010R4700FEB
Current Sense Resistors - SMD 1/2watt .47ohms 1% Learn More WSL2010R4700FEB
Current Sense Resistors - SMD 1/2watt .47ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .47ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2010R4700FEBTR-ND WSL2010R4700FEB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2watt .47ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED43L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers