Vishay Precision Group Chip Resistor - Surface Mount WSL2010R4700FEA

Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10090-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10090-1-ND
Chip Resistor - Surface Mount 541-10090-1-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10090-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10090-6-ND
Chip Resistor - Surface Mount 541-10090-6-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10090-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10090-2-ND
Chip Resistor - Surface Mount 541-10090-2-ND
470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 470m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R4700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 470m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R4700FEA
Res Metal Strip 2010 470m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R4700FEA
Res Metal Strip 2010 470m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 470m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 98K3031 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
98K3031
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 98K3031
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.47 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.47 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10090-1-ND WSL2010R4700FEA 98K3031
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 470m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.47 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details