Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .4ohms 1% Learn More WSL2010R4000FEB18

Description
Current Sense Resistors - SMD 1watt .4ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .4ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .4ohms 1% Learn More - WSL2010R4000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .4ohms 1% Learn More
WSL2010R4000FEB18
Current Sense Resistors - SMD 1watt .4ohms 1% Learn More WSL2010R4000FEB18
Current Sense Resistors - SMD 1watt .4ohms 1% Learn More

Current Sense Resistors - SMD 1watt .4ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R4000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R4000FEB18-ND
Chip Resistor - Surface Mount WSL2010R4000FEB18-ND
400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R4000FEB18 WSL2010R4000FEB18-ND
Product Name Current Sense Resistors - SMD 1watt .4ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers