Vishay Intertechnology, Inc. Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R4000FEA18

Description
Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2010R4000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2010R4000FEA18
Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R4000FEA18
Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10089-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10089-1-ND
Chip Resistor - Surface Mount 541-10089-1-ND
400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10089-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10089-6-ND
Chip Resistor - Surface Mount 541-10089-6-ND
400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10089-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10089-2-ND
Chip Resistor - Surface Mount 541-10089-2-ND
400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1 W 0.4 ohm Resistor - 52-WSL2010R4000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.4 ohm Resistor
52-WSL2010R4000FEA18
SMD 1 W 0.4 ohm Resistor 52-WSL2010R4000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.4 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R4000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.4 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.4 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R4000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.4 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R4000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.4 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.4 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R4000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R4, 1W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R4, 1W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2827
Res, 0R4, 1W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2827
RES, 0R4, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R4, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2010R4000FEA18 541-10089-1-ND 52-WSL2010R4000FEA18 14AJ2827
Product Name Res Metal Strip 2010 400m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 1 W 0.4 ohm Resistor Res, 0R4, 1W, 2010, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details