Vishay Intertechnology, Inc. Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk WSL2010R4000DEK18

Description
Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk - WSL2010R4000DEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk
WSL2010R4000DEK18
Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk WSL2010R4000DEK18
Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R4000DEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R4000DEK18-ND
Chip Resistor - Surface Mount WSL2010R4000DEK18-ND
400 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R4000DEK18 WSL2010R4000DEK18-ND
Product Name Res Metal Strip 2010 400m Ohm 0.5% 1W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details