Vishay Intertechnology, Inc. WSL2010R3920FBA WSL2010R3920FBA

Description
WSL2010R3920FBA
Request a Quote Datasheet
Description
WSL2010R3920FBA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2010R3920FBA - WSL2010R3920FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2010R3920FBA
WSL2010R3920FBA
WSL2010R3920FBA WSL2010R3920FBA
WSL2010R3920FBA

WSL2010R3920FBA

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R3920FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3920FBA-ND
Chip Resistor - Surface Mount WSL2010R3920FBA-ND
392 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

392 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R3920FBA WSL2010R3920FBA-ND
Product Name WSL2010R3920FBA Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details