Vishay Intertechnology, Inc. Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3700FEA

Description
Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R3700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R3700FEA
Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3700FEA
Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R3700FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3700FEA-ND
Chip Resistor - Surface Mount WSL2010R3700FEA-ND
370 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

370 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R3700FEA WSL2010R3700FEA-ND
Product Name Res Metal Strip 2010 370m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers