Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More WSL2010R3600FTB

Description
Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More - WSL2010R3600FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More
WSL2010R3600FTB
Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More WSL2010R3600FTB
Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R3600FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3600FTB-ND
Chip Resistor - Surface Mount WSL2010R3600FTB-ND
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R3600FTB WSL2010R3600FTB-ND
Product Name Current Sense Resistors - SMD 1/2watt .36ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details