Vishay Intertechnology, Inc. Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R3600FEA18

Description
Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2010R3600FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2010R3600FEA18
Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R3600FEA18
Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R3600FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3600FEA18-ND
Chip Resistor - Surface Mount WSL2010R3600FEA18-ND
360 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

360 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R3600FEA18 WSL2010R3600FEA18-ND
Product Name Res Metal Strip 2010 360m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details