Res Metal Strip 2010 0.36 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R3600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3600FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 939111-WSL2010R3600F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
2010,.36,1%,T/R,HAZM
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2010R3600FEA | 939111-WSL2010R3600FEA | WSL2010R3600FEA | WSL2010R3600FEA-ND |
| Product Name | SMD 0.36 Ohm 2W Resistor | Chip Resistor - Surface Mount - WSL2010R3600FEA | 2010,.36,1%,T/R,HAZMAT | Chip Resistor - Surface Mount |
| Resistance Range | 0.3600 ohms | 0.3600 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Mounting / Packaging | 2010 | 2010; 2010 |