Vishay Intertechnology, Inc. Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3500FTA

Description
Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R3500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R3500FTA
Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3500FTA
Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.35 Ohm 2W Resistor - 52-WSL2010R3500FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.35 Ohm 2W Resistor
52-WSL2010R3500FTA
SMD 0.35 Ohm 2W Resistor 52-WSL2010R3500FTA
Res Metal Strip 2010 0.35 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R Product overview: WSL2010R3500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.35 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.35 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3500FTA can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.35 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R Product overview: WSL2010R3500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.35 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.35 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3500FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1137383-WSL2010R3500FTA
Resistors - Chip Resistor - Surface Mount 1137383-WSL2010R3500FTA
Win Source Part Number: 1137383-WSL2010R3500 FTA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 350 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale RoHS Status: RoHS non-compliant

Win Source Part Number: 1137383-WSL2010R3500FTA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 350 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSL2010R3500FTA 52-WSL2010R3500FTA 1137383-WSL2010R3500FTA
Product Name Res Metal Strip 2010 350m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R SMD 0.35 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details