Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R3320FTB

Description
332 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
332 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R3320FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3320FTB-ND
Chip Resistor - Surface Mount WSL2010R3320FTB-ND
332 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

332 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.332 Ohm 2W Resistor - 52-WSL2010R3320FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.332 Ohm 2W Resistor
52-WSL2010R3320FTB
SMD 0.332 Ohm 2W Resistor 52-WSL2010R3320FTB
Res Metal Strip 2010 0.332 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R Product overview: WSL2010R3320FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.332 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.332 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3320FTB can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.332 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R Product overview: WSL2010R3320FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.332 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.332 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3320FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R3320FTB
939110-WSL2010R3320FTB
Chip Resistor - Surface Mount - WSL2010R3320FTB 939110-WSL2010R3320FTB
Manufacturer: Vishay Win Source Part Number: 939110-WSL2010R3320F TB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 332 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939110-WSL2010R3320FTB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 332 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8533.21.0030

Buy Now
Res Metal Strip 2010 332m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R3320FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 332m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R3320FTB
Res Metal Strip 2010 332m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3320FTB
Res Metal Strip 2010 332m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 332m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2010R3320FTB-ND 52-WSL2010R3320FTB 939110-WSL2010R3320FTB WSL2010R3320FTB
Product Name Chip Resistor - Surface Mount SMD 0.332 Ohm 2W Resistor Chip Resistor - Surface Mount - WSL2010R3320FTB Res Metal Strip 2010 332m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers