Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .332ohms 1% WSL2010R3320FEA18

Description
Current Sense Resistors - SMD 1watt .332ohms 1%
Request a Quote
Description
Current Sense Resistors - SMD 1watt .332ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .332ohms 1% - WSL2010R3320FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .332ohms 1%
WSL2010R3320FEA18
Current Sense Resistors - SMD 1watt .332ohms 1% WSL2010R3320FEA18
Current Sense Resistors - SMD 1watt .332ohms 1%

Current Sense Resistors - SMD 1watt .332ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2010R3320FEA18
Product Name Current Sense Resistors - SMD 1watt .332ohms 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers