Vishay Intertechnology, Inc. WSL2010R3300FEK WSL2010R3300FEK

Description
WSL2010R3300FEK
Request a Quote Datasheet
Description
WSL2010R3300FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2010R3300FEK - WSL2010R3300FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2010R3300FEK
WSL2010R3300FEK
WSL2010R3300FEK WSL2010R3300FEK
WSL2010R3300FEK

WSL2010R3300FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R3300FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3300FEK-ND
Chip Resistor - Surface Mount WSL2010R3300FEK-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R3300FEK WSL2010R3300FEK-ND
Product Name WSL2010R3300FEK Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers