Current Sense Resistors - SMD 1watt .33ohms 1% Product overview: WSL2010R3300FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3300FEB18
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .33ohms 1% Learn More
RES 0.33 OHM 1% 1W 2010
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2010R3300FEB18 | 541-WSL2010R3300FEB18TR-ND | WSL2010R3300FEB18 | WSL2010R3300FEB18 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1watt .33ohms 1% Learn More | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |