Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .33ohms 1% Learn More WSL2010R3300FEA18

Description
Current Sense Resistors - SMD 1watt .33ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .33ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .33ohms 1% Learn More - WSL2010R3300FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .33ohms 1% Learn More
WSL2010R3300FEA18
Current Sense Resistors - SMD 1watt .33ohms 1% Learn More WSL2010R3300FEA18
Current Sense Resistors - SMD 1watt .33ohms 1% Learn More

Current Sense Resistors - SMD 1watt .33ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R3300FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3300FEA18-ND
Chip Resistor - Surface Mount WSL2010R3300FEA18-ND
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R3300FEA18 WSL2010R3300FEA18-ND
Product Name Current Sense Resistors - SMD 1watt .33ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2414957P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details