Vishay Precision Group Chip Resistor - Surface Mount WSL2010R3300FEA

Description
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLE-.33DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.33DKR-ND
Chip Resistor - Surface Mount WSLE-.33DKR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.33CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.33CT-ND
Chip Resistor - Surface Mount WSLE-.33CT-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.33TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.33TR-ND
Chip Resistor - Surface Mount WSLE-.33TR-ND
330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375561-WSL2010R3300FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375561-WSL2010R3300FEA
Resistors - Chip Resistor - Surface Mount 1375561-WSL2010R3300FEA
Win Source Part Number: 1375561-WSL2010R3300 FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 330 mOhms Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375561-WSL2010R3300FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 330 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
RES .33 OHM 1/2W 1% 2010 SMD - WSL2010R3300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1/2W 1% 2010 SMD
WSL2010R3300FEA
RES .33 OHM 1/2W 1% 2010 SMD WSL2010R3300FEA
RES .33ohm 1/2W 1% 2010 SMD

RES .33ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.33 Ohm 0.5W Resistor - 52-WSL2010R3300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33 Ohm 0.5W Resistor
52-WSL2010R3300FEA
SMD 0.33 Ohm 0.5W Resistor 52-WSL2010R3300FEA
0.33 Ohm 1% 0.5W 2010 SMD Metal Strip Resistor Product overview: WSL2010R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3300FEA can be used for catalog matching and distributor lookup.

0.33 Ohm 1% 0.5W 2010 SMD Metal Strip Resistor Product overview: WSL2010R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.33 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 78R0348 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.33 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
78R0348
Current Sense Resistor, 0.33 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 78R0348
CURRENT SENSE RESISTOR, 0.33 OHM, 500 MW,1%, FULL REEL; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.33 OHM, 500 MW,1%, FULL REEL; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.33Ohm, 1%, 2010; Resistance Vishay - 18X4740 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.33Ohm, 1%, 2010; Resistance Vishay
18X4740
Metal Strip Resistor, 0.33Ohm, 1%, 2010; Resistance Vishay 18X4740
METAL STRIP RESISTOR, 0.33OHM, 1%, 2010; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.33OHM, 1%, 2010; Resistance:0.33ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLE-.33DKR-ND 1375561-WSL2010R3300FEA WSL2010R3300FEA 52-WSL2010R3300FEA 78R0348 18X4740
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES .33 OHM 1/2W 1% 2010 SMD SMD 0.33 Ohm 0.5W Resistor Current Sense Resistor, 0.33 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.33Ohm, 1%, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details