Vishay Intertechnology, Inc. Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3000FTA

Description
Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R3000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R3000FTA
Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3000FTA
Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R3000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3000FTA-ND
Chip Resistor - Surface Mount WSL2010R3000FTA-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R3000FTA WSL2010R3000FTA-ND
Product Name Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR33GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - RL73N1ER33FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details