Vishay Intertechnology, Inc. SMD 1 W 0.3 ohm Resistor WSL2010R3000FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.3 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R3000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.3 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R3000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 W 0.3 ohm Resistor - 52-WSL2010R3000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.3 ohm Resistor
52-WSL2010R3000FEA18
SMD 1 W 0.3 ohm Resistor 52-WSL2010R3000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.3 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R3000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.3 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R3000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.3 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 300m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2010R3000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 300m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2010R3000FEA18
Res Metal Strip 2010 300m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R3000FEA18
Res Metal Strip 2010 300m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 300m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R3000FEA18
939109-WSL2010R3000FEA18
Chip Resistor - Surface Mount - WSL2010R3000FEA18 939109-WSL2010R3000FEA18
Manufacturer: Vishay Win Source Part Number: 939109-WSL2010R3000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10088-1, 541-10088-2, 541-10088-6

Manufacturer: Vishay
Win Source Part Number: 939109-WSL2010R3000FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10088-1, 541-10088-2, 541-10088-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10088-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10088-2-ND
Chip Resistor - Surface Mount 541-10088-2-ND
300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10088-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10088-1-ND
Chip Resistor - Surface Mount 541-10088-1-ND
300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10088-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10088-6-ND
Chip Resistor - Surface Mount 541-10088-6-ND
300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL2010R3000FEA18 WSL2010R3000FEA18 939109-WSL2010R3000FEA18 541-10088-2-ND
Product Name SMD 1 W 0.3 ohm Resistor Res Metal Strip 2010 300m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2010R3000FEA18 Chip Resistor - Surface Mount
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER33FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details