Vishay Precision Group Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2700FTA

Description
Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2700FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2700FTA
Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2700FTA
Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2700FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2700FTA-ND
Chip Resistor - Surface Mount WSL2010R2700FTA-ND
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

270 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,metal Alloy,0.27Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay - 20C1806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.27Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay
20C1806
Resistor,metal Alloy,0.27Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay 20C1806
Resistor,Metal Alloy,0.27Ohms,1+/-% Tol,-75,75ppm-TC,201 0-Case

Resistor,Metal Alloy,0.27Ohms,1+/-% Tol,-75,75ppm-TC,2010-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R2700FTA WSL2010R2700FTA-ND 20C1806
Product Name Res Metal Strip 2010 270m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistor,metal Alloy,0.27Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details