Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .27ohms 1% Learn More WSL2010R2700FEA18

Description
Current Sense Resistors - SMD 1watt .27ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .27ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .27ohms 1% Learn More - WSL2010R2700FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .27ohms 1% Learn More
WSL2010R2700FEA18
Current Sense Resistors - SMD 1watt .27ohms 1% Learn More WSL2010R2700FEA18
Current Sense Resistors - SMD 1watt .27ohms 1% Learn More

Current Sense Resistors - SMD 1watt .27ohms 1% Learn More

Supplier's Site
SMD Resistor - 52-WSL2010R2700FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .27ohms 1% Product overview: WSL2010R2700FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2700FEA18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .27ohms 1% Product overview: WSL2010R2700FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2700FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2700FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2700FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R2700FEA18TR-ND
270 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

270 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2700FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2700FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R2700FEA18DKR-ND
RES 0.27 OHM 1% 1W 2010

RES 0.27 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2700FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2700FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R2700FEA18CT-ND
RES 0.27 OHM 1% 1W 2010

RES 0.27 OHM 1% 1W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL2010R2700FEA18 52-WSL2010R2700FEA18 541-WSL2010R2700FEA18TR-ND
Product Name Current Sense Resistors - SMD 1watt .27ohms 1% Learn More SMD Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details