Vishay Intertechnology, Inc. Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2500FTA18

Description
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2500FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2500FTA18
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2500FTA18
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2500FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2500FTA18-ND
Chip Resistor - Surface Mount WSL2010R2500FTA18-ND
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R2500FTA18 WSL2010R2500FTA18-ND
Product Name Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Chip Resistor - Surface Mount - A138594TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details