Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt 0.25ohms 1% WSL2010R2500FTA

Description
Current Sense Resistors - SMD 1/2watt 0.25ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt 0.25ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt 0.25ohms 1% - WSL2010R2500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt 0.25ohms 1%
WSL2010R2500FTA
Current Sense Resistors - SMD 1/2watt 0.25ohms 1% WSL2010R2500FTA
Current Sense Resistors - SMD 1/2watt 0.25ohms 1%

Current Sense Resistors - SMD 1/2watt 0.25ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2500FTA-ND
Chip Resistor - Surface Mount WSL2010R2500FTA-ND
250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R2500FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R2500FTA
Chip Resistor - Surface Mount WSL2010R2500FTA
RES 0.25 OHM 1% 1/2W 2010

RES 0.25 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R2500FTA WSL2010R2500FTA-ND WSL2010R2500FTA
Product Name Current Sense Resistors - SMD 1/2watt 0.25ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2414948 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details