Vishay Intertechnology, Inc. Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2500FEA18

Description
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2500FEA18
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2500FEA18
Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10332-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10332-1-ND
Chip Resistor - Surface Mount 541-10332-1-ND
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10332-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10332-6-ND
Chip Resistor - Surface Mount 541-10332-6-ND
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10332-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10332-2-ND
Chip Resistor - Surface Mount 541-10332-2-ND
250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2010R2500FEA18 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSL2010R2500FEA18
Resistors - Chip Resistor - Surface Mount WSL2010R2500FEA18
RES 0.25 OHM 1% 1W 2010

RES 0.25 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number WSL2010R2500FEA18 541-10332-1-ND WSL2010R2500FEA18
Product Name Res Metal Strip 2010 250m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers