Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R2500FEA WSL2010R2500FEA

Description
Manufacturer: Vishay Win Source Part Number: 939108-WSL2010R2500F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.25TR, Q4278114, WSLE-.25DKR, WSLE-.25CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939108-WSL2010R2500F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.25TR, Q4278114, WSLE-.25DKR, WSLE-.25CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R2500FEA
939108-WSL2010R2500FEA
Chip Resistor - Surface Mount - WSL2010R2500FEA 939108-WSL2010R2500FEA
Manufacturer: Vishay Win Source Part Number: 939108-WSL2010R2500F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.25TR, Q4278114, WSLE-.25DKR, WSLE-.25CT

Manufacturer: Vishay
Win Source Part Number: 939108-WSL2010R2500FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.25TR, Q4278114, WSLE-.25DKR, WSLE-.25CT

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.25DKR-ND
Chip Resistor - Surface Mount WSLE-.25DKR-ND
250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.25CT-ND
Chip Resistor - Surface Mount WSLE-.25CT-ND
250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.25TR-ND
Chip Resistor - Surface Mount WSLE-.25TR-ND
250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .25 OHM 1/2W 1% 2010 SMD - WSL2010R2500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1/2W 1% 2010 SMD
WSL2010R2500FEA
RES .25 OHM 1/2W 1% 2010 SMD WSL2010R2500FEA
RES .25ohm 1/2W 1% 2010 SMD

RES .25ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.25 Ohm 0.5W Resistor - 52-WSL2010R2500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 Ohm 0.5W Resistor
52-WSL2010R2500FEA
SMD 0.25 Ohm 0.5W Resistor 52-WSL2010R2500FEA
Metal Strip Resistor, 0.25 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2500FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 0.25 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
500mW ±75ppm/℃ ±1% -65℃~+170℃ 250mΩ 2010 Chip Resistor - Surface Mount ROHS - 17930-WSL2010R2500FEA - Utmel Electronic Limited
Hong Kong, China
500mW ±75ppm/℃ ±1% -65℃~+170℃ 250mΩ 2010 Chip Resistor - Surface Mount ROHS
17930-WSL2010R2500FEA
500mW ±75ppm/℃ ±1% -65℃~+170℃ 250mΩ 2010 Chip Resistor - Surface Mount ROHS 17930-WSL2010R2500FEA
500mW ±75ppm/℃ ±1% -65℃~+170℃ 250mΩ 2010 Chip Resistor - Surface Mount ROHS

500mW ±75ppm/℃ ±1% -65℃~+170℃ 250mΩ 2010 Chip Resistor - Surface Mount ROHS

Supplier's Site
Current Sense Resistor, 0.25 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 78R0315 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.25 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
78R0315
Current Sense Resistor, 0.25 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 78R0315
CURRENT SENSE RESISTOR, 0.25 OHM, 500 MW,1%, FULL REEL; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.25 OHM, 500 MW,1%, FULL REEL; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 500 Mw, 1%, 350 Mv Rohs Compliant Vishay - 98K3026 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 500 Mw, 1%, 350 Mv Rohs Compliant Vishay
98K3026
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 500 Mw, 1%, 350 Mv Rohs Compliant Vishay 98K3026
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.25 ohm, 500 mW, - 1%, 350 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.25 ohm, 500 mW, - 1%, 350 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.25Ohm, 1%, 2010; Resistance Vishay - 18X4738 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.25Ohm, 1%, 2010; Resistance Vishay
18X4738
Metal Strip Resistor, 0.25Ohm, 1%, 2010; Resistance Vishay 18X4738
METAL STRIP RESISTOR, 0.25OHM, 1%, 2010; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.25OHM, 1%, 2010; Resistance:0.25ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R2500FEA
Chip Resistor - Surface Mount WSL2010R2500FEA
RES 0.25 OHM 1% 1/2W 2010

RES 0.25 OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 939108-WSL2010R2500FEA WSLE-.25DKR-ND WSL2010R2500FEA 52-WSL2010R2500FEA 17930-WSL2010R2500FEA 78R0315 98K3026 18X4738 WSL2010R2500FEA
Product Name Chip Resistor - Surface Mount - WSL2010R2500FEA Chip Resistor - Surface Mount RES .25 OHM 1/2W 1% 2010 SMD SMD 0.25 Ohm 0.5W Resistor 500mW ±75ppm/℃ ±1% -65℃~+170℃ 250mΩ 2010 Chip Resistor - Surface Mount ROHS Current Sense Resistor, 0.25 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.25 Ohm, 500 Mw, 1%, 350 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.25Ohm, 1%, 2010; Resistance Vishay Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details