Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R2500DEK18

Description
250 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
250 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R2500DEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2500DEK18-ND
Chip Resistor - Surface Mount WSL2010R2500DEK18-ND
250 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 250m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R2500DEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 250m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R2500DEK18
Res Metal Strip 2010 250m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R2500DEK18
Res Metal Strip 2010 250m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 250m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2500DEK18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R2500DEK18
Chip Resistor - Surface Mount WSL2010R2500DEK18
RES 0.25 OHM 0.5% 1W 2010

RES 0.25 OHM 0.5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R2500DEK18-ND WSL2010R2500DEK18 WSL2010R2500DEK18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 250m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details