Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .25ohms 1% WSL2010R2200FEB18

Description
Current Sense Resistors - SMD 1/2watt .25ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .25ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .25ohms 1% - WSL2010R2200FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .25ohms 1%
WSL2010R2200FEB18
Current Sense Resistors - SMD 1/2watt .25ohms 1% WSL2010R2200FEB18
Current Sense Resistors - SMD 1/2watt .25ohms 1%

Current Sense Resistors - SMD 1/2watt .25ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2200FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2200FEB18-ND
Chip Resistor - Surface Mount WSL2010R2200FEB18-ND
220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R2200FEB18 WSL2010R2200FEB18-ND
Product Name Current Sense Resistors - SMD 1/2watt .25ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.2500 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details