Vishay Intertechnology, Inc. Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R2200DEA18

Description
Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2010R2200DEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2010R2200DEA18
Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R2200DEA18
Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2200DEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2200DEA18-ND
Chip Resistor - Surface Mount WSL2010R2200DEA18-ND
220 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R2200DEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R2200DEA18
Chip Resistor - Surface Mount WSL2010R2200DEA18
RES 0.22 OHM 0.5% 1W 2010

RES 0.22 OHM 0.5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R2200DEA18 WSL2010R2200DEA18-ND WSL2010R2200DEA18
Product Name Res Metal Strip 2010 220m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers